DIODES Incorporated 400KHZ Interface Transceiver IC PI4IOE5V9539LEX

Description
IC XPNDR 400KHZ I2C 24TSSOP Product overview: PI4IOE5V9539LEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PI4IOE5V9539LEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC XPNDR 400KHZ I2C 24TSSOP Product overview: PI4IOE5V9539LEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PI4IOE5V9539LEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400KHZ Interface Transceiver IC
749-PI4IOE5V9539LEX
400KHZ Interface Transceiver IC 749-PI4IOE5V9539LEX
IC XPNDR 400KHZ I2C 24TSSOP Product overview: PI4IOE5V9539LEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PI4IOE5V9539LEX can be used for catalog matching and distributor lookup.

IC XPNDR 400KHZ I2C 24TSSOP Product overview: PI4IOE5V9539LEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PI4IOE5V9539LEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - I/O Expanders - 1261068-PI4IOE5V9539LEX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - I/O Expanders
1261068-PI4IOE5V9539LEX
Integrated Circuits (ICs) - Interface - I/O Expanders 1261068-PI4IOE5V9539LEX
Win Source Part Number: 1261068-PI4IOE5V9539 LEX Category: Integrated Circuits (ICs)>Interface - I/O Expanders Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Mounting: SMD (SMT) Interface: I2C Number of I/O: 16 Interrupt Output: Yes Voltage - Supply: 2.3V ~ 5.5V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 400 kHz ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-PI4IOE5V9539LEXCT ,31-PI4IOE5V9539LEXT R,PI4IOE5V9539LEX Base Product Number: PI4IOE5

Win Source Part Number: 1261068-PI4IOE5V9539LEX
Category: Integrated Circuits (ICs)>Interface - I/O Expanders
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 3,000
Mounting: SMD (SMT)
Interface: I2C
Number of I/O: 16
Interrupt Output: Yes
Voltage - Supply: 2.3V ~ 5.5V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 400 kHz
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-PI4IOE5V9539LEXCT,31-PI4IOE5V9539LEXTR,PI4IOE5V9539LEX
Base Product Number: PI4IOE5

Buy Now Datasheet
I/O Expanders - 31-PI4IOE5V9539LEXCT-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 16 I²C 400kHz 24-TSSOP

I/O Expander 16 I²C 400kHz 24-TSSOP

Buy Now Datasheet
I/O Expanders - 31-PI4IOE5V9539LEXTR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 16 I²C 400kHz 24-TSSOP

I/O Expander 16 I²C 400kHz 24-TSSOP

Buy Now Datasheet
Interface - I/O Expanders - PI4IOE5V9539LEX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Interface - I/O Expanders
PI4IOE5V9539LEX
Interface - I/O Expanders PI4IOE5V9539LEX
Interface - I/O Expanders 16-bit I2C and SMBus low power I/O port

Interface - I/O Expanders 16-bit I2C and SMBus low power I/O port

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - PI4IOE5V9539LEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
PI4IOE5V9539LEX
Integrated Circuits (ICs) - Interface - I-O Expanders PI4IOE5V9539LEX
IC I/O EXPANDER 16B I2C 24TSSOP

IC I/O EXPANDER 16B I2C 24TSSOP

Supplier's Site
I/O Expanders - PI4IOE5V9539LEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PI4IOE5V9539LEX
I/O Expanders PI4IOE5V9539LEX
I/O Expander 16 I²C 400 kHz 24-TSSOP

I/O Expander 16 I²C 400 kHz 24-TSSOP

Buy Now Datasheet
I/o Expander, 16 I/o, Tssop-24 Diodes Inc. - 29AK3652 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 16 I/o, Tssop-24 Diodes Inc.
29AK3652
I/o Expander, 16 I/o, Tssop-24 Diodes Inc. 29AK3652
I/O EXPANDER, 16 I/O, TSSOP-24

I/O EXPANDER, 16 I/O, TSSOP-24

Supplier's Site
I/O Expanders - PI4IOE5V9539LEX - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
PI4IOE5V9539LEX
I/O Expanders PI4IOE5V9539LEX
IC I/O EXPANDER 16B I2C 24TSSOP

IC I/O EXPANDER 16B I2C 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 749-PI4IOE5V9539LEX 1261068-PI4IOE5V9539LEX 31-PI4IOE5V9539LEXCT-ND PI4IOE5V9539LEX PI4IOE5V9539LEX PI4IOE5V9539LEX 29AK3652 PI4IOE5V9539LEX
Product Name 400KHZ Interface Transceiver IC Integrated Circuits (ICs) - Interface - I/O Expanders I/O Expanders Interface - I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders I/O Expanders I/o Expander, 16 I/o, Tssop-24 Diodes Inc. I/O Expanders
Device Type Transceiver Port / Bus Expander; Sensor Interface Port / Bus Expander Port / Bus Expander; Sensor Interface Port / Bus Expander
Features RoHS RoHS
Supply Voltage Other; 2.3V ~ 5.5V Other; 2.3V ~ 5.5V Other; 2.3V ~ 5.5V Other Other; 2.3V ~ 5.5V Other; 2.3V ~ 5.5V
Pd 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 722-SI2415-C-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
5 suppliers