IC XPNDR 400KHZ I2C 24TSSOP Product overview: PI4IOE5V9539LE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PI4IOE5V9539LE can be used for catalog matching and distributor lookup.
I/O Expander 16 I²C 400kHz 24-TSSOP
Interface - I/O Expanders 16-bit I2C and SMBus low power I/O port
IC I/O EXPANDER 16B I2C 24TSSOP
I/O Expander 16 I²C 400 kHz 24-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-PI4IOE5V9539LE | PI4IOE5V9539LEDI-ND | PI4IOE5V9539LE | PI4IOE5V9539LE | PI4IOE5V9539LE |
| Product Name | 400KHZ Interface Transceiver IC | I/O Expanders | Interface - I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders |
| Device Type | Transceiver | Port / Bus Expander | Port / Bus Expander; Sensor Interface | Port / Bus Expander | |
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other | Other; 2.3V ~ 5.5V | |
| Pd | 200 milliwatts | 200 milliwatts |