DIODES Incorporated I/O Expanders PI4IOE5V9536UEX

Description
I/O Expander 4 SMBus 1MHz 8-MSOP
Request a Quote Datasheet
Description
I/O Expander 4 SMBus 1MHz 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - PI4IOE5V9536UEXDITR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 4 SMBus 1MHz 8-MSOP

I/O Expander 4 SMBus 1MHz 8-MSOP

Buy Now Datasheet
I/O Expanders - PI4IOE5V9536UEXDICT-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 4 SMBus 1MHz 8-MSOP

I/O Expander 4 SMBus 1MHz 8-MSOP

Buy Now Datasheet
I/O Expanders - PI4IOE5V9536UEXDIDKR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 4 SMBus 1MHz 8-MSOP

I/O Expander 4 SMBus 1MHz 8-MSOP

Buy Now Datasheet
Singapore, Singapore
1MHZ Interface Transceiver IC
749-PI4IOE5V9536UEX
1MHZ Interface Transceiver IC 749-PI4IOE5V9536UEX
IC XPNDR 1MHZ SMBUS 8MSOP Product overview: PI4IOE5V9536UEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PI4IOE5V9536UEX can be used for catalog matching and distributor lookup.

IC XPNDR 1MHZ SMBUS 8MSOP Product overview: PI4IOE5V9536UEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PI4IOE5V9536UEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - I/O Expanders - PI4IOE5V9536UEX - 851658-PI4IOE5V9536UEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PI4IOE5V9536UEX
851658-PI4IOE5V9536UEX
Interface - Interface - I/O Expanders - PI4IOE5V9536UEX 851658-PI4IOE5V9536UEX
Manufacturer: Diodes Incorporated Win Source Part Number: 851658-PI4IOE5V9536U EX Features: I/O Expander 1 MHz Package: Reel - TR Family Name: PI4IOE5 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI4IOE5V9536UEXDITR, PI4IOE5V9536UEXDIDKR , PI4IOE5V9536UEXDICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 851658-PI4IOE5V9536UEX
Features: I/O Expander 1 MHz
Package: Reel - TR
Family Name: PI4IOE5
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI4IOE5V9536UEXDITR, PI4IOE5V9536UEXDIDKR, PI4IOE5V9536UEXDICT

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
PI4IOE5V9536UEX
Interface - I/O Expanders PI4IOE5V9536UEX
Interface - I/O Expanders 4-bit I2C and SMBus low power I/O port

Interface - I/O Expanders 4-bit I2C and SMBus low power I/O port

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - PI4IOE5V9536UEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
PI4IOE5V9536UEX
Integrated Circuits (ICs) - Interface - I-O Expanders PI4IOE5V9536UEX
IC I/O EXPANDER 4BIT 8MSOP

IC I/O EXPANDER 4BIT 8MSOP

Supplier's Site
I/O Expanders - PI4IOE5V9536UEX - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
PI4IOE5V9536UEX
I/O Expanders PI4IOE5V9536UEX
IC I/O EXPANDER 4BIT 8MSOP

IC I/O EXPANDER 4BIT 8MSOP

Supplier's Site Datasheet
I/o Expander, 4 I/o, Msop-8 Diodes Inc. - 29AK3650 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 4 I/o, Msop-8 Diodes Inc.
29AK3650
I/o Expander, 4 I/o, Msop-8 Diodes Inc. 29AK3650
I/O EXPANDER, 4 I/O, MSOP-8

I/O EXPANDER, 4 I/O, MSOP-8

Supplier's Site
I/O Expanders - PI4IOE5V9536UEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PI4IOE5V9536UEX
I/O Expanders PI4IOE5V9536UEX
I/O Expander 4 SMBus 1 MHz 8-MSOP

I/O Expander 4 SMBus 1 MHz 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PI4IOE5V9536UEXDITR-ND 749-PI4IOE5V9536UEX 851658-PI4IOE5V9536UEX PI4IOE5V9536UEX PI4IOE5V9536UEX PI4IOE5V9536UEX 29AK3650 PI4IOE5V9536UEX
Product Name I/O Expanders 1MHZ Interface Transceiver IC Interface - Interface - I/O Expanders - PI4IOE5V9536UEX Interface - I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders I/O Expanders I/o Expander, 4 I/o, Msop-8 Diodes Inc. I/O Expanders
Technology SMBus SMBus; SMBus SMBus; SMBus
Device Type Port / Bus Expander Transceiver Port / Bus Expander Port / Bus Expander; Sensor Interface Port / Bus Expander
Supply Voltage Other; 2.3V ~ 5.5V Other; 2.3V ~ 5.5V Other Other; 2.3V ~ 5.5V Other; 2.3V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
RF Front End (LNA + PA) - 2312-QPF4526TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Serial interface - Serial Interface RS-485 - 750-653/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details