I/O Expander 16 I²C 400kHz 24-TSSOP
I/O Expander 16 I²C 400kHz 24-TSSOP
I/O Expander 16 I²C 400kHz 24-TSSOP
Manufacturer: Diodes Incorporated
Win Source Part Number: 889160-PI4IOE5V9535L
Operating Temperature Range: -40°C ~ 85°C
Features: I/O Expander 16 I²C 24-TSSOP
Package: 24-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Number of I/O: 16
Family Name: PI4IOE5
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI4IOE5V9535LEX-ND, PI4IOE5V9535LEXDITR,
IC XPNDR 400KHZ I2C 24TSSOP Product overview: PI4IOE5V9535LEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PI4IOE5V9535LEX can be used for catalog matching and distributor lookup.
IC I/O EXPANDER 16B I2C 24TSSOP
I/O Expander 16 I²C 400 kHz 24-TSSOP
IC I/O EXPANDER 16B I2C 24TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PI4IOE5V9535LEXDITR-ND | 889160-PI4IOE5V9535LEX | 749-PI4IOE5V9535LEX | PI4IOE5V9535LEX | PI4IOE5V9535LEX | PI4IOE5V9535LEX |
| Product Name | I/O Expanders | Interface - Interface - I/O Expanders - PI4IOE5V9535LEX | 400KHZ Interface Transceiver IC | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders | I/O Expanders |
| Technology | I2C | I2C; I²C | I2C; I²C | |||
| Device Type | Port / Bus Expander | Port / Bus Expander | Transceiver | Port / Bus Expander; Sensor Interface | Port / Bus Expander | |
| Supply Voltage | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |