DIODES Incorporated 400KHZ Interface Transceiver IC PI4IOE5V6416ZDEX

Description
IC XPNDR 400KHZ I2C 24TQFN Product overview: PI4IOE5V6416ZDEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PI4IOE5V6416ZDEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC XPNDR 400KHZ I2C 24TQFN Product overview: PI4IOE5V6416ZDEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PI4IOE5V6416ZDEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400KHZ Interface Transceiver IC
749-PI4IOE5V6416ZDEX
400KHZ Interface Transceiver IC 749-PI4IOE5V6416ZDEX
IC XPNDR 400KHZ I2C 24TQFN Product overview: PI4IOE5V6416ZDEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PI4IOE5V6416ZDEX can be used for catalog matching and distributor lookup.

IC XPNDR 400KHZ I2C 24TQFN Product overview: PI4IOE5V6416ZDEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PI4IOE5V6416ZDEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - PI4IOE5V6416ZDEXDICT-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 16 I²C 400kHz 24-TQFN (4x4)

I/O Expander 16 I²C 400kHz 24-TQFN (4x4)

Buy Now Datasheet
I/O Expanders - PI4IOE5V6416ZDEXDIDKR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 16 I²C 400kHz 24-TQFN (4x4)

I/O Expander 16 I²C 400kHz 24-TQFN (4x4)

Buy Now Datasheet
I/O Expanders - PI4IOE5V6416ZDEXDITR-ND - DigiKey
Thief River Falls, MN, United States
I/O Expander 16 I²C 400kHz 24-TQFN (4x4)

I/O Expander 16 I²C 400kHz 24-TQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) Interface I/O Expanders -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface I/O Expanders
Integrated Circuits (ICs) Interface I/O Expanders
Alternative Parts (Cross-Reference): Cross Manufacturer: Diodes Incorporated Category: Integrated Circuits (ICs) Interface I/O Expanders Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Number of I/O: 16 Interface: I²C Interrupt Output: Yes Features: POR Output Type: Open Drain, Push-Pull

Alternative Parts (Cross-Reference): Cross
Manufacturer: Diodes Incorporated
Category: Integrated Circuits (ICs) Interface I/O Expanders
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Number of I/O: 16
Interface: I²C
Interrupt Output: Yes
Features: POR
Output Type: Open Drain, Push-Pull

Buy Now Datasheet
I/o Expander, 16 I/o, Tqfn-24 Diodes Inc. - 29AK3647 - Newark, An Avnet Company
Chicago, IL, United States
I/o Expander, 16 I/o, Tqfn-24 Diodes Inc.
29AK3647
I/o Expander, 16 I/o, Tqfn-24 Diodes Inc. 29AK3647
I/O EXPANDER, 16 I/O, TQFN-24

I/O EXPANDER, 16 I/O, TQFN-24

Supplier's Site
I/O Expanders PI4IOE5V6416ZDEX
INTERFACE IO EXPANDER V-QFN4040-

INTERFACE IO EXPANDER V-QFN4040-

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - PI4IOE5V6416ZDEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
PI4IOE5V6416ZDEX
Integrated Circuits (ICs) - Interface - I-O Expanders PI4IOE5V6416ZDEX
INTERFACE IO EXPANDER V-QFN4040-

INTERFACE IO EXPANDER V-QFN4040-

Supplier's Site
Sheung Wan, Hong Kong
Interface - I/O Expanders
PI4IOE5V6416ZDEX
Interface - I/O Expanders PI4IOE5V6416ZDEX
Interface - I/O Expanders Interface IO Expander

Interface - I/O Expanders Interface IO Expander

Buy Now Datasheet
I/O Expanders - PI4IOE5V6416ZDEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PI4IOE5V6416ZDEX
I/O Expanders PI4IOE5V6416ZDEX
I/O Expander 16 I²C 400 kHz 24-TQFN (4x4)

I/O Expander 16 I²C 400 kHz 24-TQFN (4x4)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 749-PI4IOE5V6416ZDEX PI4IOE5V6416ZDEXDICT-ND 29AK3647 PI4IOE5V6416ZDEX PI4IOE5V6416ZDEX PI4IOE5V6416ZDEX PI4IOE5V6416ZDEX
Product Name 400KHZ Interface Transceiver IC I/O Expanders Integrated Circuits (ICs) Interface I/O Expanders I/o Expander, 16 I/o, Tqfn-24 Diodes Inc. I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders Interface - I/O Expanders I/O Expanders
Device Type Transceiver Port / Bus Expander Port / Bus Expander; Sensor Interface Port / Bus Expander; Sensor Interface Port / Bus Expander
Features RoHS RoHS
Supply Voltage Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V Other Other; 1.65V ~ 5.5V
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - 1347387-A8660KESTR-J - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4550TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN
Pins 16 #
View Details
Interface module - 289-548 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details