IC XPNDR 400KHZ I2C 24TSSOP Product overview: PI4IOE5V6416LEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PI4IOE5V6416LEX can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Part Status: Obsolete
Number of I/O: 8
Interface: Coax Cable and Female Connector
Features: Phase Lock Loop (PLL) IC 1.4MHz 1 16-SOIC (0.154", 3.90mm Width)
Output Type: Open Collector
Current - Output Source/Sink: 20mA
Clock Frequency: 750 kHz
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
I/O Expander 16 I²C 400kHz 24-TSSOP
I/O Expander 16 I²C 400kHz 24-TSSOP
I/O Expander 16 I²C 400kHz 24-TSSOP
I/O Expander 16 I²C 400 kHz 24-TSSOP
I/O EXPANDER, 16 I/O, TSSOP-24
Interface - I/O Expanders Interface IO Expandr
INTERFACE IO EXPANDER TSSOP 24 T
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-PI4IOE5V6416LEX | PI4IOE5V6416LEXDICT-ND | PI4IOE5V6416LEX | 29AK3645 | PI4IOE5V6416LEX | PI4IOE5V6416LEX | |
| Product Name | 400KHZ Interface Transceiver IC | Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes | I/O Expanders | I/O Expanders | I/o Expander, 16 I/o, Tssop-24 Diodes Inc. | Interface - I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders |
| Device Type | Transceiver | Sensor Interface | Port / Bus Expander | Port / Bus Expander | Port / Bus Expander; Sensor Interface | ||
| Features | RoHS | RoHS | |||||
| Supply Voltage | Other; 1.65V ~ 5.5V | Other; 1.65V ~ 5.5V | Other; 1.65V ~ 5.5V | Other | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |