DIODES Incorporated Clock Buffers, Drivers PI49FCT807TSE

Description
"Clock Fanout Buffer (Distribution) IC 1:10 50MHz 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:10 50MHz 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - PI49FCT807TSE-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI49FCT807TSE-ND
Clock Buffers, Drivers PI49FCT807TSE-ND
"Clock Fanout Buffer (Distribution) IC 1:10 50MHz 20-SOIC (0.295"", 7.50mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 50MHz 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT807TSE - 791809-PI49FCT807TSE - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT807TSE
791809-PI49FCT807TSE
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT807TSE 791809-PI49FCT807TSE
Manufacturer: Diodes Incorporated Win Source Part Number: 791809-PI49FCT807TSE Series: 49FCT Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Frequency - Max: 50MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Input: CMOS, TTL Output: CMOS, TTL Part Status: Obsolete(EOL) Family Name: PI49FCT807 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): 74FCT807CTSOG; 74FCT807CTSO8; 74FCT807CTSO; 74FCT807CTSOG8; Introduction Date: June 26, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 791809-PI49FCT807TSE
Series: 49FCT
Packaging: Tube
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Frequency - Max: 50MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Input: CMOS, TTL
Output: CMOS, TTL
Part Status: Obsolete(EOL)
Family Name: PI49FCT807
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): 74FCT807CTSOG; 74FCT807CTSO8; 74FCT807CTSO; 74FCT807CTSOG8;
Introduction Date: June 26, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI49FCT807TSE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI49FCT807TSE
Clock/Timing - Clock Buffers, Drivers PI49FCT807TSE
IC CLK BUFFER 1:10 50MHZ 20SOIC

IC CLK BUFFER 1:10 50MHZ 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number PI49FCT807TSE-ND 791809-PI49FCT807TSE PI49FCT807TSE
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT807TSE Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface CMOS; TTL CMOS; TTL; CMOS, TTL
Package Type Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" Surface Mount Surface Mount; Surface Mount
Supply Voltage 4.75 to 5.25 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
CDC391 1-To-6 Clock Driver With Selectable Polarity - CDC391DG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
3 suppliers
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RV-3149-C3-32.768KHZ-OPTION-B-TA-QA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Clock/Calendar; Real Time Clock
Package Type Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers