The PI49FCT807TQEX is a 1:10 fanout clock driver with TTL input and CMOS output compatibility, designed for clock and signal distribution. It is housed in a 20-pin 150-mil QSOP package. The device features a maximum propagation delay of 3.5ns and a guaranteed output skew of 0.25ns between outputs within the same package. It operates over an industrial temperature range of -40°C to +85°C and supports a supply voltage of 3.3V (typical). Input capacitance is up to 10pF, and output capacitance is up to 12pF.
IC CLK BUFFER 1:10 100MHZ 20QSOP Product overview: PI49FCT807TQEX from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 100MHZ, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-PI49FCT807TQEX can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 764-PI49FCT807TQEX |
| Product Name | 100MHZ Logic IC |
| Gate Type | Buffer/Driver |