DIODES Incorporated Clock Buffers, Drivers PI49FCT805CTQE

Description
"Clock Fanout Buffer (Distribution) IC 1:5 100MHz 20-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:5 100MHz 20-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - PI49FCT805CTQE-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI49FCT805CTQE-ND
Clock Buffers, Drivers PI49FCT805CTQE-ND
"Clock Fanout Buffer (Distribution) IC 1:5 100MHz 20-SSOP (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:5 100MHz 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT805CTQE - 791807-PI49FCT805CTQE - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT805CTQE
791807-PI49FCT805CTQE
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT805CTQE 791807-PI49FCT805CTQE
Manufacturer: Diodes Incorporated Win Source Part Number: 791807-PI49FCT805CTQ E Series: 49FCT Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.154", 3.90mm Width) Frequency - Max: 100MHz Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Input: CMOS, TTL Output: CMOS Part Status: Obsolete(EOL) Family Name: PI49FCT805 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QSOP Alternative Parts (Cross-Reference): 49FCT805BTQ; 49FCT805CTQ8; 49FCT805BTQ8; 49FCT805CTQ; Introduction Date: June 27, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 791807-PI49FCT805CTQE
Series: 49FCT
Packaging: Tube
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.154", 3.90mm Width)
Frequency - Max: 100MHz
Number of Circuits: 2
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Input: CMOS, TTL
Output: CMOS
Part Status: Obsolete(EOL)
Family Name: PI49FCT805
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QSOP
Alternative Parts (Cross-Reference): 49FCT805BTQ; 49FCT805CTQ8; 49FCT805BTQ8; 49FCT805CTQ;
Introduction Date: June 27, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI49FCT805CTQE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI49FCT805CTQE
Clock/Timing - Clock Buffers, Drivers PI49FCT805CTQE
IC CLK BUFFER 1:5 100MHZ 20QSOP

IC CLK BUFFER 1:5 100MHZ 20QSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number PI49FCT805CTQE-ND 791807-PI49FCT805CTQE PI49FCT805CTQE
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT805CTQE Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface CMOS CMOS; CMOS
Package Type Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" Surface Mount Surface Mount; Surface Mount
Supply Voltage 4.75 to 5.25 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DWR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers
Real Time Clocks - 1913233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock/Timing - Application Specific - ADN2811ACP-CML - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2660 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details