Manufacturer: Diodes Incorporated
Win Source Part Number: 810201-PI49FCT3807DS
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 156MHz
Number of Circuits: 1
Input: CMOS, TTL
Output: CMOS, TTL
Part Status: Last Time Buy
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: 49FCT3807
"Clock Fanout Buffer (Distribution) IC 1:10 156MHz 20-SOIC (0.295"", 7.50mm Width)"
IC CLK BUFFER 1:10 156MHZ 20SOIC
IC CLK BUFFER 1:10 156MHZ 20SOIC
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 810201-PI49FCT3807DSE | PI49FCT3807DSE-ND | PI49FCT3807DSE | PI49FCT3807DSE |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3807DSE | Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | CMOS; TTL; CMOS, TTL | CMOS; TTL | CMOS, TTL | |
| Package Type | Surface Mount | Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" | Surface Mount; SOIC; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |