Manufacturer: Pericom
Win Source Part Number: 1237491-PI49FCT3807D
Manufacturer Homepage: www.pericom.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
"Clock Fanout Buffer (Distribution) IC 1:10 156MHz 20-SSOP (0.154"", 3.90mm Width)"
IC CLK BUFFER 1:10 156MHZ 20QSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1237491-PI49FCT3807DQ | PI49FCT3807DQ-ND | PI49FCT3807DQ |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3807DQ | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | CMOS; TTL | ||
| Package Type | Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount |