DIODES Incorporated Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3807DHEX PI49FCT3807DHEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 026727-PI49FCT3807DH EX Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS, TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 156MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 026727-PI49FCT3807DH EX Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS, TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 156MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3807DHEX - 026727-PI49FCT3807DHEX - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3807DHEX
026727-PI49FCT3807DHEX
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3807DHEX 026727-PI49FCT3807DHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 026727-PI49FCT3807DH EX Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS, TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 156MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 026727-PI49FCT3807DHEX
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS, TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 156MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Clock Buffers, Drivers - 31-PI49FCT3807DHEXTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
31-PI49FCT3807DHEXTR-ND
Clock Buffers, Drivers 31-PI49FCT3807DHEXTR-ND
"Clock Fanout Buffer (Distribution) IC 1:10 156MHz 20-SSOP (0.209"", 5.30mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 156MHz 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 31-PI49FCT3807DHEXDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
31-PI49FCT3807DHEXDKR-ND
Clock Buffers, Drivers 31-PI49FCT3807DHEXDKR-ND
IC CLK BUFFER 1:10 156MHZ 20SSOP

IC CLK BUFFER 1:10 156MHZ 20SSOP

Buy Now Datasheet
Clock Buffers, Drivers - 31-PI49FCT3807DHEXCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
31-PI49FCT3807DHEXCT-ND
Clock Buffers, Drivers 31-PI49FCT3807DHEXCT-ND
IC CLK BUFFER 1:10 156MHZ 20SSOP

IC CLK BUFFER 1:10 156MHZ 20SSOP

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI49FCT3807DHEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI49FCT3807DHEX
Clock/Timing - Clock Buffers, Drivers PI49FCT3807DHEX
IC CLK BUFFER 1:10 156MHZ 20SSOP

IC CLK BUFFER 1:10 156MHZ 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 026727-PI49FCT3807DHEX 31-PI49FCT3807DHEXTR-ND PI49FCT3807DHEX
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3807DHEX Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface CMOS; TTL; CMOS, TTL CMOS; TTL
Package Type Surface Mount; 20-SSOP Surface Mount; SSOP; "20-SSOP (0.209"", 5.30mm Width)" Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699HS-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11679-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs - CDC516DGGR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details