DIODES Incorporated 156MHZ Logic IC PI49FCT3807DHEX

Description
IC CLK BUFFER 1:10 156MHZ 20SSOP Product overview: PI49FCT3807DHEX from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 156MHZ. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 156MHZ, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-PI49FCT3807DHEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK BUFFER 1:10 156MHZ 20SSOP Product overview: PI49FCT3807DHEX from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 156MHZ. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 156MHZ, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-PI49FCT3807DHEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
156MHZ Logic IC
764-PI49FCT3807DHEX
156MHZ Logic IC 764-PI49FCT3807DHEX
IC CLK BUFFER 1:10 156MHZ 20SSOP Product overview: PI49FCT3807DHEX from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 156MHZ. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 156MHZ, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-PI49FCT3807DHEX can be used for catalog matching and distributor lookup.

IC CLK BUFFER 1:10 156MHZ 20SSOP Product overview: PI49FCT3807DHEX from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 156MHZ. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 156MHZ, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-PI49FCT3807DHEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-PI49FCT3807DHEX
Product Name 156MHZ Logic IC
Gate Type Buffer/Driver
Supply Voltage 3V ~ 3.6V
Power Dissipation 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS30AW/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic - Gates and Inverters - 74ABT20DB,112 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 0.0500 mA
View Details
2 suppliers
Logic IC - 705-54LS03DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Gates - 7512771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details