DIODES Incorporated Clock Buffers, Drivers PI49FCT3807CSE

Description
"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - PI49FCT3807CSE-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI49FCT3807CSE-ND
Clock Buffers, Drivers PI49FCT3807CSE-ND
"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 20-SOIC (0.295"", 7.50mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1379456-PI49FCT3807CSE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1379456-PI49FCT3807CSE
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1379456-PI49FCT3807CSE
Win Source Part Number: 1379456-PI49FCT3807C SE Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 49 pct. Type: Fanout Buffer (Distribution) MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: 49FCT Package: Tube Product Status: Obsolete Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Base Product Number: 49FCT3807 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V Output: CMOS, TTL Number of Circuits: 1 Input: CMOS, TTL Frequency - Max: 100 MHz

Win Source Part Number: 1379456-PI49FCT3807CSE
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 49 pct.
Type: Fanout Buffer (Distribution)
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: 49FCT
Package: Tube
Product Status: Obsolete
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Base Product Number: 49FCT3807
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 3.6V
Output: CMOS, TTL
Number of Circuits: 1
Input: CMOS, TTL
Frequency - Max: 100 MHz

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI49FCT3807CSE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI49FCT3807CSE
Clock/Timing - Clock Buffers, Drivers PI49FCT3807CSE
IC CLK BUFFER 1:10 100MHZ 20SOIC

IC CLK BUFFER 1:10 100MHZ 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number PI49FCT3807CSE-ND 1379456-PI49FCT3807CSE PI49FCT3807CSE
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface CMOS; TTL CMOS; TTL; CMOS, TTL
Package Type Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" 20-SOIC (0.295", 7.50mm Width) Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4153YCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DWR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers