Manufacturer: Pericom
Win Source Part Number: 1237487-PI49FCT3807C
Manufacturer Homepage: www.pericom.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 20-SSOP (0.209"", 5.30mm Width)"
IC CLK BUFFER 1:10 100MHZ 20SSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1237487-PI49FCT3807CHE | PI49FCT3807CHE-ND | PI49FCT3807CHE |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3807CHE | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | CMOS; TTL | ||
| Package Type | Surface Mount; SSOP; "20-SSOP (0.209"", 5.30mm Width)" | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts |