"Clock Fanout Buffer (Distribution) IC 1:10 66MHz 20-SOIC (0.295"", 7.50mm Width)"
Manufacturer: Diodes Incorporated
Win Source Part Number: 135778-PI49FCT3807AS
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS, TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 66MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
IC CLK BUFFER 1:10 66MHZ 20SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PI49FCT3807ASEX-ND | 135778-PI49FCT3807ASEX | PI49FCT3807ASEX |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3807ASEX | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Clock Driver |
| Bus Interface | CMOS; TTL | CMOS; TTL; CMOS, TTL | |
| Package Type | Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" | Surface Mount; 20-SOIC | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |