DIODES Incorporated Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers PI49FCT38072BHE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1321492-PI49FCT38072 BHE Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Tube Type: Fanout Buffer (Distribution) Frequency - Max: 50 MHz Number of Circuits: 1 Standard Package: 66 Mounting: Surface Mount Input: CMOS, TTL Output: CMOS, TTL Voltage - Supply: 3V ~ 3.6V Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-SSOP (0.209", 5.30mm Width) ECCN: EAR99 Fake Threat In the Open Market: 84 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: PI49FCT38072 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1321492-PI49FCT38072 BHE Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Tube Type: Fanout Buffer (Distribution) Frequency - Max: 50 MHz Number of Circuits: 1 Standard Package: 66 Mounting: Surface Mount Input: CMOS, TTL Output: CMOS, TTL Voltage - Supply: 3V ~ 3.6V Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-SSOP (0.209", 5.30mm Width) ECCN: EAR99 Fake Threat In the Open Market: 84 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: PI49FCT38072 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1321492-PI49FCT38072BHE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1321492-PI49FCT38072BHE
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1321492-PI49FCT38072BHE
Manufacturer: Diodes Incorporated Win Source Part Number: 1321492-PI49FCT38072 BHE Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Tube Type: Fanout Buffer (Distribution) Frequency - Max: 50 MHz Number of Circuits: 1 Standard Package: 66 Mounting: Surface Mount Input: CMOS, TTL Output: CMOS, TTL Voltage - Supply: 3V ~ 3.6V Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-SSOP (0.209", 5.30mm Width) ECCN: EAR99 Fake Threat In the Open Market: 84 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: PI49FCT38072 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1321492-PI49FCT38072BHE
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Packaging: Tube
Type: Fanout Buffer (Distribution)
Frequency - Max: 50 MHz
Number of Circuits: 1
Standard Package: 66
Mounting: Surface Mount
Input: CMOS, TTL
Output: CMOS, TTL
Voltage - Supply: 3V ~ 3.6V
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-SSOP (0.209", 5.30mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 84
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: PI49FCT38072
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now
Clock/Timing - Clock Buffers, Drivers - PI49FCT38072BHE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI49FCT38072BHE
Clock/Timing - Clock Buffers, Drivers PI49FCT38072BHE
CLOCK BUFFER SSOP-20

CLOCK BUFFER SSOP-20

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1321492-PI49FCT38072BHE PI49FCT38072BHE
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface CMOS; TTL; CMOS, TTL
Package Type Surface Mount; 20-SSOP (0.209", 5.30mm Width) Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AMTE4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
4 suppliers