DIODES Incorporated Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3805S PI49FCT3805S

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061566-PI49FCT3805S Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 50MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061566-PI49FCT3805S Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 50MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3805S - 061566-PI49FCT3805S - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3805S
061566-PI49FCT3805S
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3805S 061566-PI49FCT3805S
Manufacturer: Diodes Incorporated Win Source Part Number: 061566-PI49FCT3805S Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 50MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 061566-PI49FCT3805S
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 2
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 50MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 061566-PI49FCT3805S
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3805S
Device Type Clock Driver
Bus Interface CMOS; CMOS
Package Type Surface Mount; 20-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC421A312 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A312RGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
7 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4111BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1400 MHz
View Details
Rtc, Spi, Rv-2123, 20Ppm, 10Son; Date Format Micro Crystal - 09X0502 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.1 to 5.5 volts
View Details