DIODES Incorporated Clock Buffers, Drivers PI49FCT3805QEX

Description
"Clock Fanout Buffer (Distribution) IC 1:5 50MHz 20-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:5 50MHz 20-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - PI49FCT3805QEX-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI49FCT3805QEX-ND
Clock Buffers, Drivers PI49FCT3805QEX-ND
"Clock Fanout Buffer (Distribution) IC 1:5 50MHz 20-SSOP (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:5 50MHz 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3805QEX
026726-PI49FCT3805QEX
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3805QEX 026726-PI49FCT3805QEX
Manufacturer: Diodes Incorporated Win Source Part Number: 026726-PI49FCT3805QE X Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 50MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 026726-PI49FCT3805QEX
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 2
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 50MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI49FCT3805QEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI49FCT3805QEX
Clock/Timing - Clock Buffers, Drivers PI49FCT3805QEX
IC CLK BUFFER 1:5 50MHZ 20QSOP

IC CLK BUFFER 1:5 50MHZ 20QSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number PI49FCT3805QEX-ND 026726-PI49FCT3805QEX PI49FCT3805QEX
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3805QEX Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface CMOS CMOS; CMOS
Package Type Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" Surface Mount; 20-QSOP Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11068-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
CDCE706 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE706PWRG4 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 3.3 volts
Frequency 300 MHz
View Details
7 suppliers
Real Time Clocks - 6902848 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type Son
Operating Temperature -40 C (-40 F)
View Details