DIODES Incorporated Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3805QE PI49FCT3805QE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1087963-PI49FCT3805Q E Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 50MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1087963-PI49FCT3805Q E Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 50MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3805QE
1087963-PI49FCT3805QE
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3805QE 1087963-PI49FCT3805QE
Manufacturer: Diodes Incorporated Win Source Part Number: 1087963-PI49FCT3805Q E Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 50MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1087963-PI49FCT3805QE
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 2
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 50MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Buffers, Drivers - PI49FCT3805QEDI-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI49FCT3805QEDI-ND
Clock Buffers, Drivers PI49FCT3805QEDI-ND
"Clock Fanout Buffer (Distribution) IC 1:5 50MHz 20-SSOP (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:5 50MHz 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Buffer, Driver, 10Mhz, -40/85Deg C Diodes Inc. - 29AK3680 - Newark, An Avnet Company
Chicago, IL, United States
Clock Buffer, Driver, 10Mhz, -40/85Deg C Diodes Inc.
29AK3680
Clock Buffer, Driver, 10Mhz, -40/85Deg C Diodes Inc. 29AK3680
CLOCK BUFFER, DRIVER, 10MHZ, -40/85DEG C

CLOCK BUFFER, DRIVER, 10MHZ, -40/85DEG C

Supplier's Site
Clock/Timing - Clock Buffers, Drivers - PI49FCT3805QE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI49FCT3805QE
Clock/Timing - Clock Buffers, Drivers PI49FCT3805QE
IC CLK BUFFER 1:5 50MHZ 20QSOP

IC CLK BUFFER 1:5 50MHZ 20QSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1087963-PI49FCT3805QE PI49FCT3805QEDI-ND 29AK3680 PI49FCT3805QE
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3805QE Clock Buffers, Drivers Clock Buffer, Driver, 10Mhz, -40/85Deg C Diodes Inc. Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Real Time Clock; Clock Driver; Clock Generator Clock Driver
Bus Interface CMOS; CMOS CMOS
Package Type Surface Mount; 20-QSOP Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-8564-C2-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4107BCP-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 7000 MHz
View Details
Real Time Clocks - 1915233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details