"Clock Fanout Buffer (Distribution) IC 1:5 100MHz 20-SSOP (0.154"", 3.90mm Width)"
Manufacturer: Diodes Incorporated
Win Source Part Number: 1087960-PI49FCT3805C
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 2
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC CLK BUFFER 1:5 100MHZ 20QSOP
IC CLK BUFFER 1:5 100MHZ 20QSOP
CLOCK BUFFER, DRIVER, 10MHZ, -40/85DEG C
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PI49FCT3805CQE-ND | 1087960-PI49FCT3805CQE | PI49FCT3805CQE | PI49FCT3805CQE | 29AK3678 |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3805CQE | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffer, Driver, 10Mhz, -40/85Deg C Diodes Inc. |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Real Time Clock; Clock Driver; Clock Generator |
| Bus Interface | CMOS | CMOS; CMOS | CMOS | ||
| Package Type | Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" | Surface Mount; 20-QSOP | Surface Mount; Surface Mount | Surface Mount; Surface Mount |