"Clock Fanout Buffer (Distribution) IC 1:5 100MHz 20-SSOP (0.209"", 5.30mm Width)"
Win Source Part Number: 965156-PI49FCT3805CH
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: 49FCT
Type: Fanout Buffer (Distribution)
Package: Tape & Reel (TR)
Frequency - Max: 100 MHz
Number of Circuits: 2
Standard Package: 2,000
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS
Voltage - Supply: 3V ~ 3.6V
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 49FCT3805APYG; 49FCT3805PYG; 49FCT3805APYGI;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: PI49FCT3805
Product Status: Obsolete
IC CLK BUFFER 1:5 100MHZ 20SSOP
IC CLK BUFFER 1:5 100MHZ 20SSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PI49FCT3805CHEX-ND | 965156-PI49FCT3805CHEX | PI49FCT3805CHEX | PI49FCT3805CHEX |
| Product Name | Clock Buffers, Drivers | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | CMOS | CMOS; CMOS | CMOS | |
| Package Type | Surface Mount; SSOP; "20-SSOP (0.209"", 5.30mm Width)" | Surface Mount; 20-SSOP (0.209", 5.30mm Width) | Surface Mount; Surface Mount | Surface Mount; SSOP; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |