DIODES Incorporated Clock Buffers, Drivers PI49FCT3805CHE

Description
"Clock Fanout Buffer (Distribution) IC 1:5 100MHz 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:5 100MHz 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - PI49FCT3805CHEDI-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI49FCT3805CHEDI-ND
Clock Buffers, Drivers PI49FCT3805CHEDI-ND
"Clock Fanout Buffer (Distribution) IC 1:5 100MHz 20-SSOP (0.209"", 5.30mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:5 100MHz 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3805CHE - 889150-PI49FCT3805CHE - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3805CHE
889150-PI49FCT3805CHE
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3805CHE 889150-PI49FCT3805CHE
Manufacturer: Diodes Incorporated Win Source Part Number: 889150-PI49FCT3805CH E Series: 49FCT Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: PI49FCT3805 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 66 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI49FCT3805CHE-ND, PI49FCT3805CHEDI

Manufacturer: Diodes Incorporated
Win Source Part Number: 889150-PI49FCT3805CHE
Series: 49FCT
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: PI49FCT3805
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 66
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI49FCT3805CHE-ND, PI49FCT3805CHEDI

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI49FCT3805CHE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI49FCT3805CHE
Clock/Timing - Clock Buffers, Drivers PI49FCT3805CHE
IC CLK BUFFER 1:5 100MHZ 20SSOP

IC CLK BUFFER 1:5 100MHZ 20SSOP

Supplier's Site Datasheet
Clock Buffers, Drivers - PI49FCT3805CHE - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
PI49FCT3805CHE
Clock Buffers, Drivers PI49FCT3805CHE
IC CLK BUFFER 1:5 100MHZ 20SSOP

IC CLK BUFFER 1:5 100MHZ 20SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number PI49FCT3805CHEDI-ND 889150-PI49FCT3805CHE PI49FCT3805CHE PI49FCT3805CHE
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3805CHE Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver
Bus Interface CMOS CMOS
Package Type Surface Mount; SSOP; "20-SSOP (0.209"", 5.30mm Width)" Surface Mount; 20-SSOP Surface Mount; Surface Mount Surface Mount; SSOP; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4112BCP-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - 1913677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22392ZXC-396-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Features / Standards Lead-Free
View Details
2 suppliers