Manufacturer: Diodes Incorporated
Win Source Part Number: 930458-PI49FCT3805BQ
Series: 49FCT
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: PI49FCT3805
Categories: Integrated Circuits (ICs)
Case / Package: 20-QSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 55
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
"Clock Fanout Buffer (Distribution) IC 1:5 80MHz 20-SSOP (0.154"", 3.90mm Width)"
IC CLK BUFFER 1:5 80MHZ 20QSOP
CLOCK BUFFER, DRIVER, 10MHZ, -40/85DEG C
IC CLK BUFFER 1:5 80MHZ 20QSOP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 930458-PI49FCT3805BQE | PI49FCT3805BQE-ND | PI49FCT3805BQE | 29AK3677 | PI49FCT3805BQE |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3805BQE | Clock Buffers, Drivers | Clock Buffers, Drivers | Clock Buffer, Driver, 10Mhz, -40/85Deg C Diodes Inc. | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Fanout Buffer (Distribution); Clock Driver | Real Time Clock; Clock Driver; Clock Generator | Clock Driver |
| Package Type | Surface Mount; 20-QSOP | Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |