DIODES Incorporated Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers PI49FCT3805BHEX

Description
Win Source Part Number: 1011729-PI49FCT3805B HEX Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: 49FCT Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 80 MHz Number of Circuits: 2 Standard Package: 2,000 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS Voltage - Supply: 3V ~ 3.6V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: 49FCT3805 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1011729-PI49FCT3805B HEX Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: 49FCT Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 80 MHz Number of Circuits: 2 Standard Package: 2,000 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS Voltage - Supply: 3V ~ 3.6V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: 49FCT3805 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1011729-PI49FCT3805BHEX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1011729-PI49FCT3805BHEX
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1011729-PI49FCT3805BHEX
Win Source Part Number: 1011729-PI49FCT3805B HEX Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: 49FCT Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 80 MHz Number of Circuits: 2 Standard Package: 2,000 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS Voltage - Supply: 3V ~ 3.6V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: 49FCT3805 Product Status: Obsolete

Win Source Part Number: 1011729-PI49FCT3805BHEX
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: 49FCT
Type: Fanout Buffer (Distribution)
Package: Tape & Reel (TR)
Frequency - Max: 80 MHz
Number of Circuits: 2
Standard Package: 2,000
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS
Voltage - Supply: 3V ~ 3.6V
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: 49FCT3805
Product Status: Obsolete

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI49FCT3805BHEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI49FCT3805BHEX
Clock/Timing - Clock Buffers, Drivers PI49FCT3805BHEX
IC CLK BUFFER 1:5 80MHZ 20SSOP

IC CLK BUFFER 1:5 80MHZ 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1011729-PI49FCT3805BHEX PI49FCT3805BHEX
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface CMOS; CMOS
Package Type Surface Mount; 20-SSOP (0.209", 5.30mm Width) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Rtc, Spi, Rv-3049, 30Ppm, 10Son; Date Format Micro Crystal - 09X0516 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4210BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - 1913677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details