DIODES Incorporated Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3804S PI49FCT3804S

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 209973-PI49FCT3804S Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: CMOS, TTL Output: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 209973-PI49FCT3804S Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: CMOS, TTL Output: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3804S
209973-PI49FCT3804S
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3804S 209973-PI49FCT3804S
Manufacturer: Diodes Incorporated Win Source Part Number: 209973-PI49FCT3804S Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: CMOS, TTL Output: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 209973-PI49FCT3804S
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 2
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: TTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 209973-PI49FCT3804S
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3804S
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8803-C7-32.768KHZ-3PPM-TA-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.5 to 5.5 volts
View Details
7 suppliers
Real Time Clocks - 1905806P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4350ABCPZ-RL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4400 MHz
View Details
 - 570CAC000451DG - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details