DIODES Incorporated Clock Buffers, Drivers PI49FCT3803LEX

Description
"Clock Fanout Buffer (Distribution) IC 1:7 156MHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:7 156MHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - PI49FCT3803LEXDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI49FCT3803LEXDIDKR-ND
Clock Buffers, Drivers PI49FCT3803LEXDIDKR-ND
"Clock Fanout Buffer (Distribution) IC 1:7 156MHz 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:7 156MHz 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - PI49FCT3803LEXDITR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI49FCT3803LEXDITR-ND
Clock Buffers, Drivers PI49FCT3803LEXDITR-ND
"Clock Fanout Buffer (Distribution) IC 1:7 156MHz 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:7 156MHz 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - PI49FCT3803LEXDICT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI49FCT3803LEXDICT-ND
Clock Buffers, Drivers PI49FCT3803LEXDICT-ND
"Clock Fanout Buffer (Distribution) IC 1:7 156MHz 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:7 156MHz 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3803LEX - 791804-PI49FCT3803LEX - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3803LEX
791804-PI49FCT3803LEX
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3803LEX 791804-PI49FCT3803LEX
Manufacturer: Diodes Incorporated Win Source Part Number: 791804-PI49FCT3803LE X Series: 49FCT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 156MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: CMOS, TTL Output: CMOS, TTL Family Name: PI49FCT3803 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): 5PB1213NTGK; 5PB1203NTGK; 5PB1206NDGK8; 5PB1216NDGK8; Introduction Date: August 09, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 791804-PI49FCT3803LEX
Series: 49FCT
Packaging: Reel package
Type: Fanout Buffer (Distribution)
Operating Temperature Range: 0°C ~ 70°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 156MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: CMOS, TTL
Output: CMOS, TTL
Family Name: PI49FCT3803
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): 5PB1213NTGK; 5PB1203NTGK; 5PB1206NDGK8; 5PB1216NDGK8;
Introduction Date: August 09, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Buffer, 156Mhz, -40 To 105Deg C Diodes Inc. - 29AK3676 - Newark, An Avnet Company
Chicago, IL, United States
Clock Buffer, 156Mhz, -40 To 105Deg C Diodes Inc.
29AK3676
Clock Buffer, 156Mhz, -40 To 105Deg C Diodes Inc. 29AK3676
CLOCK BUFFER, 156MHZ, -40 TO 105DEG C

CLOCK BUFFER, 156MHZ, -40 TO 105DEG C

Supplier's Site
Clock/Timing - Clock Buffers, Drivers - PI49FCT3803LEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI49FCT3803LEX
Clock/Timing - Clock Buffers, Drivers PI49FCT3803LEX
IC CLK BUFFER 1:7 156MHZ 16TSSOP

IC CLK BUFFER 1:7 156MHZ 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number PI49FCT3803LEXDIDKR-ND 791804-PI49FCT3803LEX 29AK3676 PI49FCT3803LEX
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3803LEX Clock Buffer, 156Mhz, -40 To 105Deg C Diodes Inc. Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Real Time Clock; Clock Generator Clock Driver
Bus Interface CMOS; TTL CMOS; TTL; CMOS, TTL
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - 1913677P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Rtc, I2C, Rv-4162, 20Ppm, 8Son; Date Format Micro Crystal - 09X0517 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type LCC
Supply Voltage 1 to 4.4 volts
View Details
 - 530CB50M0000DG - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details