DIODES Incorporated Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3802QEX PI49FCT3802QEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930456-PI49FCT3802QE X Series: 49FCT Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 49FCT3802 Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930456-PI49FCT3802QE X Series: 49FCT Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 49FCT3802 Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3802QEX - 930456-PI49FCT3802QEX - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3802QEX
930456-PI49FCT3802QEX
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3802QEX 930456-PI49FCT3802QEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930456-PI49FCT3802QE X Series: 49FCT Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 49FCT3802 Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930456-PI49FCT3802QEX
Series: 49FCT
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SSOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 49FCT3802
Categories: Integrated Circuits (ICs)
Case / Package: 16-QSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI49FCT3802QEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI49FCT3802QEX
Clock/Timing - Clock Buffers, Drivers PI49FCT3802QEX
IC CLK BUFFER 1:5 156MHZ 16QSOP

IC CLK BUFFER 1:5 156MHZ 16QSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 930456-PI49FCT3802QEX PI49FCT3802QEX
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3802QEX Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - 1916881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details