Manufacturer: Diodes Incorporated
Win Source Part Number: 930455-PI49FCT32807Q
Series: 49FCT
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI49FCT32807
Categories: Integrated Circuits (ICs)
Case / Package: 20-QSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI49FCT32807QEXDITR,
"Clock Fanout Buffer (Distribution) IC 1:10 133MHz 20-SSOP (0.154"", 3.90mm Width)"
"Clock Fanout Buffer (Distribution) IC 1:10 133MHz 20-SSOP (0.154"", 3.90mm Width)"
CLOCK DRIVER, 133MHZ, -40 TO 85DEG C
IC CLK BUFFER 1:10 133MHZ 20QSOP
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 930455-PI49FCT32807QEX | PI49FCT32807QEXDITR-ND | 29AK3675 | PI49FCT32807QEX |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT32807QEX | Clock Buffers, Drivers | Clock Driver, 133Mhz, -40 To 85Deg C Diodes Inc. | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Real Time Clock; Clock Driver; Clock Generator | Clock Driver |
| Package Type | Surface Mount; 20-QSOP | Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |