Manufacturer: Diodes Incorporated
Win Source Part Number: 1087956-PI49FCT32807
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QSOP
Supply Voltage - Operating: 2.97 V to 3.63 V
Maximum Input Frequency: 133MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
"Clock Fanout Buffer (Distribution) IC 1:10 133MHz 20-SSOP (0.154"", 3.90mm Width)"
CLOCK DRIVER, 133MHZ, -40 TO 85DEG C
IC CLK BUFFER 1:10 133MHZ 20QSOP
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1087956-PI49FCT32807QE | PI49FCT32807QE-ND | 29AK3674 | PI49FCT32807QE |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT32807QE | Clock Buffers, Drivers | Clock Driver, 133Mhz, -40 To 85Deg C Diodes Inc. | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Real Time Clock; Clock Driver; Clock Generator | Clock Driver |
| Bus Interface | CMOS; CMOS | CMOS | ||
| Package Type | Surface Mount; 20-QSOP | Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount |