"Clock Fanout Buffer (Distribution) IC 1:7 133MHz 16-SSOP (0.154"", 3.90mm Width)"
Manufacturer: Diodes Incorporated
Win Source Part Number: 1087953-PI49FCT32803
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS, TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 2.97 V to 3.63 V
Maximum Input Frequency: 133MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC CLK BUFFER 1:7 133MHZ 16QSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PI49FCT32803QE-ND | 1087953-PI49FCT32803QE | PI49FCT32803QE |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT32803QE | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Clock Driver |
| Bus Interface | CMOS; TTL | CMOS; TTL; CMOS, TTL | |
| Package Type | Surface Mount; SSOP; "16-SSOP (0.154"", 3.90mm Width)" | Surface Mount; 16-QSOP | Surface Mount; Surface Mount |