Manufacturer: Pericom
Win Source Part Number: 1237470-PI49FCT32802
Manufacturer Homepage: www.pericom.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
"Clock Fanout Buffer (Distribution) IC 1:5 133MHz 16-SSOP (0.154"", 3.90mm Width)"
"Clock Fanout Buffer (Distribution) IC 1:5 133MHz 16-SSOP (0.154"", 3.90mm Width)"
"Clock Fanout Buffer (Distribution) IC 1:5 133MHz 16-SSOP (0.154"", 3.90mm Width)"
IC CLK BUFFER 1:5 133MHZ 16QSOP
CLOCK DRIVER, 133MHZ, -40 TO 85DEG C
IC CLK BUFFER 1:5 133MHZ 16QSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1237470-PI49FCT32802QEX | PI49FCT32802QEXDITR-ND | PI49FCT32802QEX | 29AK3672 | PI49FCT32802QEX |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT32802QEX | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Driver, 133Mhz, -40 To 85Deg C Diodes Inc. | Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Real Time Clock; Clock Driver; Clock Generator | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | CMOS; TTL | CMOS, TTL | |||
| Package Type | Surface Mount; SSOP; "16-SSOP (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | Surface Mount; Surface Mount |