DIODES Incorporated Clock Buffers, Drivers PI49FCT32802LEX

Description
"Clock Fanout Buffer (Distribution) IC 1:5 133MHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:5 133MHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - PI49FCT32802LEXDITR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI49FCT32802LEXDITR-ND
Clock Buffers, Drivers PI49FCT32802LEXDITR-ND
"Clock Fanout Buffer (Distribution) IC 1:5 133MHz 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:5 133MHz 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - PI49FCT32802LEXDICT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI49FCT32802LEXDICT-ND
Clock Buffers, Drivers PI49FCT32802LEXDICT-ND
"Clock Fanout Buffer (Distribution) IC 1:5 133MHz 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:5 133MHz 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT32802LEX
791801-PI49FCT32802LEX
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT32802LEX 791801-PI49FCT32802LEX
Manufacturer: Diodes Incorporated Win Source Part Number: 791801-PI49FCT32802L EX Series: 49FCT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 133MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Input: CMOS, TTL Output: CMOS, TTL Family Name: PI49FCT32802 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): 5V2305PGI8; 5V2305-PGI; 5V2305NRI8; 5V2305-NRI; Introduction Date: October 06, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 791801-PI49FCT32802LEX
Series: 49FCT
Packaging: Reel package
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 133MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.97 V ~ 3.63 V
Input: CMOS, TTL
Output: CMOS, TTL
Family Name: PI49FCT32802
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): 5V2305PGI8; 5V2305-PGI; 5V2305NRI8; 5V2305-NRI;
Introduction Date: October 06, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI49FCT32802LEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI49FCT32802LEX
Clock/Timing - Clock Buffers, Drivers PI49FCT32802LEX
IC CLK BUFFER 1:5 133MHZ 16TSSOP

IC CLK BUFFER 1:5 133MHZ 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number PI49FCT32802LEXDITR-ND 791801-PI49FCT32802LEX PI49FCT32802LEX
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT32802LEX Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface CMOS; TTL CMOS; TTL; CMOS, TTL
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - RV-3149-C3-32.768KHZ-OPTION-B-TA-QA - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4208BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2000 MHz
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CDC319 1-Line to 10-Line Clock Driver with I2C Control Interface - CDC319DBG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL, TTL
Package Type SSOP
View Details
2 suppliers