DIODES Incorporated Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT20807QEX PI49FCT20807QEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 026725-PI49FCT20807Q EX Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS, TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QSOP Supply Voltage - Operating: 2.3 V to 2.7 V Maximum Input Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 026725-PI49FCT20807Q EX Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS, TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QSOP Supply Voltage - Operating: 2.3 V to 2.7 V Maximum Input Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT20807QEX
026725-PI49FCT20807QEX
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT20807QEX 026725-PI49FCT20807QEX
Manufacturer: Diodes Incorporated Win Source Part Number: 026725-PI49FCT20807Q EX Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS, TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QSOP Supply Voltage - Operating: 2.3 V to 2.7 V Maximum Input Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 026725-PI49FCT20807QEX
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS, TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QSOP
Supply Voltage - Operating: 2.3 V to 2.7 V
Maximum Input Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Buffers, Drivers - PI49FCT20807QEX-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI49FCT20807QEX-ND
Clock Buffers, Drivers PI49FCT20807QEX-ND
"Clock Fanout Buffer (Distribution) IC 1:10 150MHz 20-SSOP (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 150MHz 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI49FCT20807QEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI49FCT20807QEX
Clock/Timing - Clock Buffers, Drivers PI49FCT20807QEX
IC CLK BUFFER 1:10 150MHZ 20QSOP

IC CLK BUFFER 1:10 150MHZ 20QSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 026725-PI49FCT20807QEX PI49FCT20807QEX-ND PI49FCT20807QEX
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT20807QEX Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface CMOS; TTL; CMOS, TTL CMOS; TTL
Package Type Surface Mount; 20-QSOP Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-1BCPZ-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2650 MHz
View Details
Real Time Clocks - 1898627P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details