Manufacturer: Diodes Incorporated
Win Source Part Number: 045779-PI49FCT20802L
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS, TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.3 V to 2.7 V
Maximum Input Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
"Clock Fanout Buffer (Distribution) IC 1:5 150MHz 16-TSSOP (0.173"", 4.40mm Width)"
IC CLK BUFFER 1:5 150MHZ 16TSSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 045779-PI49FCT20802LEX | PI49FCT20802LEX-ND | PI49FCT20802LEX |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT20802LEX | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | CMOS; TTL; CMOS, TTL | CMOS; TTL | |
| Package Type | Surface Mount; 16-TSSOP | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount |