The PI49FCT20802LEX is a high-speed, low-noise, non-inverting clock buffer designed for networking applications. It features a 1:5 buffer configuration, capable of operating at frequencies greater than 150 MHz. The device offers low output-to-output skew of less than 150 ps and low duty cycle distortion under 300 ps, making it suitable for synchronous systems that require precise clock distribution. This clock buffer operates with a supply voltage of 2.5V and is tolerant to 3V inputs. It is characterized for a temperature range of -40°C to 85°C, ensuring reliability in various environments. The device is available in two packaging options: a 16-pin TSSOP and a 16-pin QSOP, both of which are Pb-free and environmentally friendly. The PI49FCT20802LEX is ideal for engineers looking for a robust solution for clock distribution in high-performance applications.
Clock Fanout Buffer (Distribution) IC 1:5 150 MHz 16-TSSOP (0.173", 4.40mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | PI49FCT20802LEX |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 2.3 to 2.7 volts |
| Switching Frequency | 150000 kHz |