DIODES Incorporated Clock Buffers, Drivers PI49FCT20802LE

Description
"Clock Fanout Buffer (Distribution) IC 1:5 150MHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:5 150MHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - PI49FCT20802LEDI-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI49FCT20802LEDI-ND
Clock Buffers, Drivers PI49FCT20802LEDI-ND
"Clock Fanout Buffer (Distribution) IC 1:5 150MHz 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:5 150MHz 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT20802LE - 1237459-PI49FCT20802LE - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT20802LE
1237459-PI49FCT20802LE
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT20802LE 1237459-PI49FCT20802LE
Manufacturer: Pericom Win Source Part Number: 1237459-PI49FCT20802 LE Manufacturer Homepage: www.pericom.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Pericom
Win Source Part Number: 1237459-PI49FCT20802LE
Manufacturer Homepage: www.pericom.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Clock/Timing - Clock Buffers, Drivers - PI49FCT20802LE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI49FCT20802LE
Clock/Timing - Clock Buffers, Drivers PI49FCT20802LE
IC CLK BUFFER 1:5 150MHZ 16TSSOP

IC CLK BUFFER 1:5 150MHZ 16TSSOP

Supplier's Site Datasheet
Clock Buffers, Drivers - PI49FCT20802LE - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
PI49FCT20802LE
Clock Buffers, Drivers PI49FCT20802LE
IC CLK BUFFER 1:5 150MHZ 16TSSOP

IC CLK BUFFER 1:5 150MHZ 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number PI49FCT20802LEDI-ND 1237459-PI49FCT20802LE PI49FCT20802LE PI49FCT20802LE
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT20802LE Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver
Bus Interface CMOS; TTL CMOS, TTL
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.3 to 2.7 volts 2.3 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-7BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1800 MHz
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351IDB - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers