DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3WVR648GEAEX PI3WVR648GEAEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 852234-PI3WVR648GEAE X Features: Switch IC 10 Channel Package: Reel - TR Family Name: PI3WVR648 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 31-PI3WVR648GEAEXDKR , 31-PI3WVR648GEAEXTR, 31-PI3WVR648GEAEXCT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 852234-PI3WVR648GEAE X Features: Switch IC 10 Channel Package: Reel - TR Family Name: PI3WVR648 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 31-PI3WVR648GEAEXDKR , 31-PI3WVR648GEAEXTR, 31-PI3WVR648GEAEXCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3WVR648GEAEX - 852234-PI3WVR648GEAEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3WVR648GEAEX
852234-PI3WVR648GEAEX
Interface - Interface - Analog Switches - Special Purpose - PI3WVR648GEAEX 852234-PI3WVR648GEAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 852234-PI3WVR648GEAE X Features: Switch IC 10 Channel Package: Reel - TR Family Name: PI3WVR648 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 31-PI3WVR648GEAEXDKR , 31-PI3WVR648GEAEXTR, 31-PI3WVR648GEAEXCT

Manufacturer: Diodes Incorporated
Win Source Part Number: 852234-PI3WVR648GEAEX
Features: Switch IC 10 Channel
Package: Reel - TR
Family Name: PI3WVR648
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 31-PI3WVR648GEAEXDKR, 31-PI3WVR648GEAEXTR, 31-PI3WVR648GEAEXCT

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3WVR648GEAEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3WVR648GEAEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3WVR648GEAEX
MIPI SWITCH U-WLB2424-36

MIPI SWITCH U-WLB2424-36

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 852234-PI3WVR648GEAEX PI3WVR648GEAEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3WVR648GEAEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4211SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - CLC001AJE-TR13-NS - Acme Chip Technology Co., Limited
Specs
Technology LVDS; LVDS
Device Type Receiver; Sensor Interface
Supply Voltage 3.6V; Other
View Details
Human Machine Interface (HMI) - 762-4302/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 54AC14/SDA-L - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
View Details