DIODES Incorporated Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3WVR626XEBEX

Description
Win Source Part Number: 1194745-PI3WVR626XEB EX Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: MIPI Package: Tape & Reel Applications: Telecommunications Standard Package: 3,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 5Ohm -3db Bandwidth: 4.5GHz Voltage - Supply, Single (V+): 1.5V ~ 3.6V Voltage - Supply, Dual (V±): 1.5V ~ 3.6V Number of Channels: 3 Package / Case: 24-XFQFN Exposed Pad Supplier Device Package: 24-X1QFN (2.5x2.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-PI3WVR626XEBEXCT, 31-PI3WVR626XEBEXTR, 31-PI3WVR626XEBEXDKR Base Product Number: PI3WVR626
Request a Quote
Description
Win Source Part Number: 1194745-PI3WVR626XEB EX Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: MIPI Package: Tape & Reel Applications: Telecommunications Standard Package: 3,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 5Ohm -3db Bandwidth: 4.5GHz Voltage - Supply, Single (V+): 1.5V ~ 3.6V Voltage - Supply, Dual (V±): 1.5V ~ 3.6V Number of Channels: 3 Package / Case: 24-XFQFN Exposed Pad Supplier Device Package: 24-X1QFN (2.5x2.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-PI3WVR626XEBEXCT, 31-PI3WVR626XEBEXTR, 31-PI3WVR626XEBEXDKR Base Product Number: PI3WVR626
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1194745-PI3WVR626XEBEX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1194745-PI3WVR626XEBEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1194745-PI3WVR626XEBEX
Win Source Part Number: 1194745-PI3WVR626XEB EX Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: MIPI Package: Tape & Reel Applications: Telecommunications Standard Package: 3,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 5Ohm -3db Bandwidth: 4.5GHz Voltage - Supply, Single (V+): 1.5V ~ 3.6V Voltage - Supply, Dual (V±): 1.5V ~ 3.6V Number of Channels: 3 Package / Case: 24-XFQFN Exposed Pad Supplier Device Package: 24-X1QFN (2.5x2.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-PI3WVR626XEBEXCT, 31-PI3WVR626XEBEXTR, 31-PI3WVR626XEBEXDKR Base Product Number: PI3WVR626

Win Source Part Number: 1194745-PI3WVR626XEBEX
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Features: MIPI
Package: Tape & Reel
Applications: Telecommunications
Standard Package: 3,500
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 5Ohm
-3db Bandwidth: 4.5GHz
Voltage - Supply, Single (V+): 1.5V ~ 3.6V
Voltage - Supply, Dual (V±): 1.5V ~ 3.6V
Number of Channels: 3
Package / Case: 24-XFQFN Exposed Pad
Supplier Device Package: 24-X1QFN (2.5x2.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-PI3WVR626XEBEXCT,31-PI3WVR626XEBEXTR,31-PI3WVR626XEBEXDKR
Base Product Number: PI3WVR626

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3WVR626XEBEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3WVR626XEBEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3WVR626XEBEX
MIPI SWITCH,X1-QFN2525-24 ,T&R,3.

MIPI SWITCH,X1-QFN2525-24,T&R,3.

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1194745-PI3WVR626XEBEX PI3WVR626XEBEX
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
RF Front End (LNA + PA) - 2312-QPF4239TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-011 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260837-SI32283-A-GMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers