DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3WVR31313AZLE PI3WVR31313AZLE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889146-PI3WVR31313AZ LE Features: HDMI Switch IC 4 Channel 60-TQFN (5x9) Package: Tray Package: 60-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 60-TQFN (5x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 364 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889146-PI3WVR31313AZ LE Features: HDMI Switch IC 4 Channel 60-TQFN (5x9) Package: Tray Package: 60-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 60-TQFN (5x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 364 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3WVR31313AZLE - 889146-PI3WVR31313AZLE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3WVR31313AZLE
889146-PI3WVR31313AZLE
Interface - Interface - Analog Switches - Special Purpose - PI3WVR31313AZLE 889146-PI3WVR31313AZLE
Manufacturer: Diodes Incorporated Win Source Part Number: 889146-PI3WVR31313AZ LE Features: HDMI Switch IC 4 Channel 60-TQFN (5x9) Package: Tray Package: 60-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 60-TQFN (5x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 364 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889146-PI3WVR31313AZLE
Features: HDMI Switch IC 4 Channel 60-TQFN (5x9)
Package: Tray
Package: 60-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 60-TQFN (5x9)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 364
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3WVR31313AZLE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3WVR31313AZLE
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3WVR31313AZLE
IC MUX/DEMUX 3:1 15 OHM 60TQFN

IC MUX/DEMUX 3:1 15 OHM 60TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 889146-PI3WVR31313AZLE PI3WVR31313AZLE
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3WVR31313AZLE Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Package Type 60-TQFN (5x9)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CA - 125945-A5358CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4551TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-174 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Telecom - SI3215M-C-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers