DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3WVR31212AZLEX PI3WVR31212AZLEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889145-PI3WVR31212AZ LEX Features: HDMI Switch IC 1 Channel 60-TQFN (5x9) Package: Reel - TR Package: 60-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 60-TQFN (5x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889145-PI3WVR31212AZ LEX Features: HDMI Switch IC 1 Channel 60-TQFN (5x9) Package: Reel - TR Package: 60-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 60-TQFN (5x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3WVR31212AZLEX - 889145-PI3WVR31212AZLEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3WVR31212AZLEX
889145-PI3WVR31212AZLEX
Interface - Interface - Analog Switches - Special Purpose - PI3WVR31212AZLEX 889145-PI3WVR31212AZLEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889145-PI3WVR31212AZ LEX Features: HDMI Switch IC 1 Channel 60-TQFN (5x9) Package: Reel - TR Package: 60-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 60-TQFN (5x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889145-PI3WVR31212AZLEX
Features: HDMI Switch IC 1 Channel 60-TQFN (5x9)
Package: Reel - TR
Package: 60-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 60-TQFN (5x9)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3WVR31212AZLEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3WVR31212AZLEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3WVR31212AZLEX
IC MUX/DEMUX 2:1 DP/HDMI 60TQFN

IC MUX/DEMUX 2:1 DP/HDMI 60TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 889145-PI3WVR31212AZLEX PI3WVR31212AZLEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3WVR31212AZLEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Package Type 60-TQFN (5x9)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD4052BM - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
Line Interface ICs - 1581863 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
Package Type LFCSP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Specialized - AD9882AKSTZ-140 - Lingto Electronic Limited
Specs
Technology DVI; Analog, DVI
Device Type Sensor Interface
Package Type QFP; 100-LQFP
View Details