DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3WVR13612ZLEX PI3WVR13612ZLEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 848512-PI3WVR13612ZL EX Series: DisplayPort™ Features: Switch IC 4 Channel Package: Reel - TR Family Name: PI3WVR13612 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3WVR13612ZLEXDIDKR , PI3WVR13612ZLEXDICT, PI3WVR13612ZLEXDITR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 848512-PI3WVR13612ZL EX Series: DisplayPort™ Features: Switch IC 4 Channel Package: Reel - TR Family Name: PI3WVR13612 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3WVR13612ZLEXDIDKR , PI3WVR13612ZLEXDICT, PI3WVR13612ZLEXDITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3WVR13612ZLEX - 848512-PI3WVR13612ZLEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3WVR13612ZLEX
848512-PI3WVR13612ZLEX
Interface - Interface - Analog Switches - Special Purpose - PI3WVR13612ZLEX 848512-PI3WVR13612ZLEX
Manufacturer: Diodes Incorporated Win Source Part Number: 848512-PI3WVR13612ZL EX Series: DisplayPort™ Features: Switch IC 4 Channel Package: Reel - TR Family Name: PI3WVR13612 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3WVR13612ZLEXDIDKR , PI3WVR13612ZLEXDICT, PI3WVR13612ZLEXDITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 848512-PI3WVR13612ZLEX
Series: DisplayPort™
Features: Switch IC 4 Channel
Package: Reel - TR
Family Name: PI3WVR13612
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI3WVR13612ZLEXDIDKR, PI3WVR13612ZLEXDICT, PI3WVR13612ZLEXDITR

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3WVR13612ZLEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3WVR13612ZLEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3WVR13612ZLEX
DISPLAY SWITCH W-QFN3590-52

DISPLAY SWITCH W-QFN3590-52

Supplier's Site
Analog Switches - Special Purpose - PI3WVR13612ZLEX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PI3WVR13612ZLEX
Analog Switches - Special Purpose PI3WVR13612ZLEX
DISPLAY SWITCH W-QFN3590-52

DISPLAY SWITCH W-QFN3590-52

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 848512-PI3WVR13612ZLEX PI3WVR13612ZLEX PI3WVR13612ZLEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3WVR13612ZLEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001MKA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
2 suppliers
Sensor and Detector Interfaces - A5366CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details