DIODES Incorporated Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3WVR13412ZHEX

Description
Win Source Part Number: 968981-PI3WVR13412ZH EX Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: DisplayPort™ Features: HDMI Package: Tape & Reel Applications: DisplayPort Standard Package: 3,500 Mounting: SMD (SMT) Switch Circuit: SPDT -3db Bandwidth: 7GHz Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 4 Package / Case: 42-VFQFN Exposed Pad Supplier Device Package: 42-TQFN (9x3.5) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: PI3WVR13412ZHEXDIDKR ,PI3WVR13412ZHEXDITR ,PI3WVR13412ZHEXDICT Base Product Number: PI3WVR13412
Request a Quote Datasheet
Description
Win Source Part Number: 968981-PI3WVR13412ZH EX Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: DisplayPort™ Features: HDMI Package: Tape & Reel Applications: DisplayPort Standard Package: 3,500 Mounting: SMD (SMT) Switch Circuit: SPDT -3db Bandwidth: 7GHz Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 4 Package / Case: 42-VFQFN Exposed Pad Supplier Device Package: 42-TQFN (9x3.5) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: PI3WVR13412ZHEXDIDKR ,PI3WVR13412ZHEXDITR ,PI3WVR13412ZHEXDICT Base Product Number: PI3WVR13412
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 968981-PI3WVR13412ZHEX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
968981-PI3WVR13412ZHEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 968981-PI3WVR13412ZHEX
Win Source Part Number: 968981-PI3WVR13412ZH EX Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Series: DisplayPort™ Features: HDMI Package: Tape & Reel Applications: DisplayPort Standard Package: 3,500 Mounting: SMD (SMT) Switch Circuit: SPDT -3db Bandwidth: 7GHz Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 4 Package / Case: 42-VFQFN Exposed Pad Supplier Device Package: 42-TQFN (9x3.5) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: PI3WVR13412ZHEXDIDKR ,PI3WVR13412ZHEXDITR ,PI3WVR13412ZHEXDICT Base Product Number: PI3WVR13412

Win Source Part Number: 968981-PI3WVR13412ZHEX
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Series: DisplayPort™
Features: HDMI
Package: Tape & Reel
Applications: DisplayPort
Standard Package: 3,500
Mounting: SMD (SMT)
Switch Circuit: SPDT
-3db Bandwidth: 7GHz
Voltage - Supply, Single (V+): 3V ~ 3.6V
Number of Channels: 4
Package / Case: 42-VFQFN Exposed Pad
Supplier Device Package: 42-TQFN (9x3.5)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: PI3WVR13412ZHEXDIDKR,PI3WVR13412ZHEXDITR,PI3WVR13412ZHEXDICT
Base Product Number: PI3WVR13412

Buy Now Datasheet
Analog Switches - Special Purpose - PI3WVR13412ZHEX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PI3WVR13412ZHEX
Analog Switches - Special Purpose PI3WVR13412ZHEX
DISPLAY SWITCH V-QFN3590-42

DISPLAY SWITCH V-QFN3590-42

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces
Product Number 968981-PI3WVR13412ZHEX PI3WVR13412ZHEX
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

SN55ALS160 Octal General-Purpose Interface Bus Transceiver - 5962-8968001SA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-422 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details