DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3WVR12612NEEX PI3WVR12612NEEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 804106-PI3WVR12612NE EX Packaging: Reel Features: HDMI Applications: Video -3db Bandwidth: 4.1GHz Number of Channels: 1 Part Status: Last Time Buy Supplier Device Package: 50-TFBGA (5x5) Single Supply Voltage (V+): 3.3V Manufacturer Package: 50-TFBGA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: PI3WVR12612
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 804106-PI3WVR12612NE EX Packaging: Reel Features: HDMI Applications: Video -3db Bandwidth: 4.1GHz Number of Channels: 1 Part Status: Last Time Buy Supplier Device Package: 50-TFBGA (5x5) Single Supply Voltage (V+): 3.3V Manufacturer Package: 50-TFBGA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: PI3WVR12612
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3WVR12612NEEX - 804106-PI3WVR12612NEEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3WVR12612NEEX
804106-PI3WVR12612NEEX
Interface - Interface - Analog Switches - Special Purpose - PI3WVR12612NEEX 804106-PI3WVR12612NEEX
Manufacturer: Diodes Incorporated Win Source Part Number: 804106-PI3WVR12612NE EX Packaging: Reel Features: HDMI Applications: Video -3db Bandwidth: 4.1GHz Number of Channels: 1 Part Status: Last Time Buy Supplier Device Package: 50-TFBGA (5x5) Single Supply Voltage (V+): 3.3V Manufacturer Package: 50-TFBGA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: PI3WVR12612

Manufacturer: Diodes Incorporated
Win Source Part Number: 804106-PI3WVR12612NEEX
Packaging: Reel
Features: HDMI
Applications: Video
-3db Bandwidth: 4.1GHz
Number of Channels: 1
Part Status: Last Time Buy
Supplier Device Package: 50-TFBGA (5x5)
Single Supply Voltage (V+): 3.3V
Manufacturer Package: 50-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Part Number Series: PI3WVR12612

Buy Now
Analog Switches - Special Purpose - PI3WVR12612NEEX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PI3WVR12612NEEX
Analog Switches - Special Purpose PI3WVR12612NEEX
IC VIDEO SWITCH DP/HDMI 50TFBGA

IC VIDEO SWITCH DP/HDMI 50TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3WVR12612NEEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3WVR12612NEEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3WVR12612NEEX
IC VIDEO SWITCH DP/HDMI 50TFBGA

IC VIDEO SWITCH DP/HDMI 50TFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 804106-PI3WVR12612NEEX PI3WVR12612NEEX PI3WVR12612NEEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3WVR12612NEEX Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Supply Voltage Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Multiprotocol Transceivers - 1897934 - RS Components, Ltd.
Specs
Technology RS232; RS422; RS485; Microwire™; Eia/tia-233, eia/tia-485, rs-232, rs-422, rs-485
Device Type Transceiver; UART
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BM96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4053BQ,115 - 1008452-74HC4053BQ,115 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-DHVQFN (2.5x3.5)
View Details
3 suppliers
Telecom - SI3062-F-FS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details