DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3VST01UEX PI3VST01UEX

Description
Manufacturer: Diodes Incorporated Features: VGA Connector Switch IC 1 Channel 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PI3VST01 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Features: VGA Connector Switch IC 1 Channel 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PI3VST01 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3VST01UEX -  - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3VST01UEX
Interface - Interface - Analog Switches - Special Purpose - PI3VST01UEX
Manufacturer: Diodes Incorporated Features: VGA Connector Switch IC 1 Channel 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PI3VST01 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP

Manufacturer: Diodes Incorporated
Features: VGA Connector Switch IC 1 Channel 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3VST01
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3VST01UEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3VST01UEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3VST01UEX
IC HPD SIGNAL GEN VGA 8-MSOP

IC HPD SIGNAL GEN VGA 8-MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number PI3VST01UEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3VST01UEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Package Type SOP; 8-MSOP 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

1.8A Interface Transceiver IC - 710-UCN5829EB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 44 #
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232 C - 750-650/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Controllers - CYWB0226ABSX-FDXIT-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 1.8V ~ 3.3V
View Details
3 suppliers