DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3VEDP212ZLEX PI3VEDP212ZLEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 274531-PI3VEDP212ZLE X Packaging: Reel - TR Applications: DisplayPort Switch Circuit: SPDT -3db Bandwidth: 3.25GHz Number of Channels: 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TQFN (3x6) Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 274531-PI3VEDP212ZLE X Packaging: Reel - TR Applications: DisplayPort Switch Circuit: SPDT -3db Bandwidth: 3.25GHz Number of Channels: 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TQFN (3x6) Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3VEDP212ZLEX - 274531-PI3VEDP212ZLEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3VEDP212ZLEX
274531-PI3VEDP212ZLEX
Interface - Interface - Analog Switches - Special Purpose - PI3VEDP212ZLEX 274531-PI3VEDP212ZLEX
Manufacturer: Diodes Incorporated Win Source Part Number: 274531-PI3VEDP212ZLE X Packaging: Reel - TR Applications: DisplayPort Switch Circuit: SPDT -3db Bandwidth: 3.25GHz Number of Channels: 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TQFN (3x6) Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 274531-PI3VEDP212ZLEX
Packaging: Reel - TR
Applications: DisplayPort
Switch Circuit: SPDT
-3db Bandwidth: 3.25GHz
Number of Channels: 6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TQFN (3x6)
Single Supply Voltage (V+): 3.3V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3VEDP212ZLEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3VEDP212ZLEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3VEDP212ZLEX
IC SWITCH 2:1 DISPLAYPORT 32TQFN

IC SWITCH 2:1 DISPLAYPORT 32TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 274531-PI3VEDP212ZLEX PI3VEDP212ZLEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3VEDP212ZLEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1898006 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
# of Tx 3 #
View Details
DS26LS31MQML Quad High Speed Differential Line Driver - AM26LS31MW/883 - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
3 suppliers
Universal Bus Functions - 74ALVC162834ADGG,1-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
RF Front End (LNA + PA) - RFX5000B-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 16-UFQFN Exposed Pad
Pins 16 #
View Details
2 suppliers