DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3VEDP212ZLE PI3VEDP212ZLE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1087941-PI3VEDP212ZL E Packaging: Tray Applications: DisplayPort Switch Circuit: SPDT -3db Bandwidth: 3.25GHz Number of Channels: 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TQFN (3x6) Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1087941-PI3VEDP212ZL E Packaging: Tray Applications: DisplayPort Switch Circuit: SPDT -3db Bandwidth: 3.25GHz Number of Channels: 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TQFN (3x6) Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3VEDP212ZLE - 1087941-PI3VEDP212ZLE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3VEDP212ZLE
1087941-PI3VEDP212ZLE
Interface - Interface - Analog Switches - Special Purpose - PI3VEDP212ZLE 1087941-PI3VEDP212ZLE
Manufacturer: Diodes Incorporated Win Source Part Number: 1087941-PI3VEDP212ZL E Packaging: Tray Applications: DisplayPort Switch Circuit: SPDT -3db Bandwidth: 3.25GHz Number of Channels: 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TQFN (3x6) Single Supply Voltage (V+): 3.3V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1087941-PI3VEDP212ZLE
Packaging: Tray
Applications: DisplayPort
Switch Circuit: SPDT
-3db Bandwidth: 3.25GHz
Number of Channels: 6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TQFN (3x6)
Single Supply Voltage (V+): 3.3V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3VEDP212ZLE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3VEDP212ZLE
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3VEDP212ZLE
IC SWITCH 2:1 DISPLAYPORT 32TQFN

IC SWITCH 2:1 DISPLAYPORT 32TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1087941-PI3VEDP212ZLE PI3VEDP212ZLE
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3VEDP212ZLE Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.8A Interface Transceiver IC - 710-UCN5829EB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 44 #
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4291TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Interface module - 289-554 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3201-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers