DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3VDP612-AZHEX PI3VDP612-AZHEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061557-PI3VDP612-AZH EX Packaging: Reel - TR Applications: Video -3db Bandwidth: 3.25GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061557-PI3VDP612-AZH EX Packaging: Reel - TR Applications: Video -3db Bandwidth: 3.25GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3VDP612-AZHEX - 061557-PI3VDP612-AZHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3VDP612-AZHEX
061557-PI3VDP612-AZHEX
Interface - Interface - Analog Switches - Special Purpose - PI3VDP612-AZHEX 061557-PI3VDP612-AZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 061557-PI3VDP612-AZH EX Packaging: Reel - TR Applications: Video -3db Bandwidth: 3.25GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 061557-PI3VDP612-AZHEX
Packaging: Reel - TR
Applications: Video
-3db Bandwidth: 3.25GHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 42-TQFN (9x3.5)
Single Supply Voltage (V+): 3.3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3VDP612-AZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3VDP612-AZHEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3VDP612-AZHEX
IC DEMULTIPLEXER 4LANE 42TQFN

IC DEMULTIPLEXER 4LANE 42TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 061557-PI3VDP612-AZHEX PI3VDP612-AZHEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3VDP612-AZHEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4200SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-553 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Telecom - SI3205-D-GSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details