Manufacturer: Diodes Incorporated
Win Source Part Number: 930451-PI3VDP612-AZH
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Video Switch IC 1 Channel 42-TQFN (9x3.5)
Package: Tray
Package: 42-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PI3VDP612
Categories: Integrated Circuits (ICs)
Case / Package: 42-TQFN (9x3.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC DEMULTIPLEXER 1X2 42TQFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 930451-PI3VDP612-AZHE | PI3VDP612-AZHE |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - PI3VDP612-AZHE | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |