DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3VDP612-AZFE PI3VDP612-AZFE

Description
Manufacturer: Pericom Win Source Part Number: 1237451-PI3VDP612-AZ FE Manufacturer Homepage: www.pericom.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Pericom Win Source Part Number: 1237451-PI3VDP612-AZ FE Manufacturer Homepage: www.pericom.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3VDP612-AZFE - 1237451-PI3VDP612-AZFE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3VDP612-AZFE
1237451-PI3VDP612-AZFE
Interface - Interface - Analog Switches - Special Purpose - PI3VDP612-AZFE 1237451-PI3VDP612-AZFE
Manufacturer: Pericom Win Source Part Number: 1237451-PI3VDP612-AZ FE Manufacturer Homepage: www.pericom.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Pericom
Win Source Part Number: 1237451-PI3VDP612-AZFE
Manufacturer Homepage: www.pericom.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3VDP612-AZFE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3VDP612-AZFE
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3VDP612-AZFE
IC DEMULTIPLEXER 1X2 56TQFN

IC DEMULTIPLEXER 1X2 56TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1237451-PI3VDP612-AZFE PI3VDP612-AZFE
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3VDP612-AZFE Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897624 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Transceiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Specialized - 32P4911A-CGF - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Universal Bus Functions - 1727-74ALVCH162601DGG:1CT-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
Interface - Interface - Telecom - SI3216-KT - 894449-SI3216-KT - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOP; SSOP; TSSOP; 38-TSSOP
View Details
4 suppliers